FINISH INDUSTRIAL BLACK
OVERALL LENGTH 10 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
Snap-on Industrial Brands
Snap-on Industrial Brands
Done
Datasheet
Description
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 10 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 10 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 10 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
FINISH INDUSTRIAL BLACK
OVERALL LENGTH 10 INCH
SIZE 3/4 INCH
SIZE - FRACTIONAL 0.75
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
DRIVE END FEATURE PIN RETENTION HOLE AND GROOVE
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
38003
Product Name
Socket Wrench Extension
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems