Snap-on Industrial Brands Drive Socket 37518

Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1.5 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37518 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37518
Drive Socket 37518
6 POINT TYPE 1.5 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 13/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE TAPER
  • SOCKET DEPTH 13/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37518
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 2M-611 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 11 mm
View Details