Snap-on Industrial Brands Drive Socket 37132

Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 INCH
Datasheet
Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 37132 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
37132
Drive Socket 37132
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.5 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 1 INCH
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.5 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 37132
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 49-66-4475 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details