Snap-on Industrial Brands Drive Bit Set 36918

Description
INDUSTRIAL BLACK FINISH 1 1/8 INCH OVERALL LENGTH 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 8 MM, 10 MM BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 5
Datasheet
Description
INDUSTRIAL BLACK FINISH 1 1/8 INCH OVERALL LENGTH 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 8 MM, 10 MM BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 36918 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
36918
Drive Bit Set 36918
INDUSTRIAL BLACK FINISH 1 1/8 INCH OVERALL LENGTH 4 MM MIN. BIT SIZE 10 MM MAX. BIT SIZE 3/8 INCH DRIVE END SIZE 4 MM, 5 MM, 6 MM, 8 MM, 10 MM BIT SIZES HEX BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 5
  • INDUSTRIAL BLACK FINISH
  • 1 1/8 INCH OVERALL LENGTH
  • 4 MM MIN. BIT SIZE
  • 10 MM MAX. BIT SIZE
  • 3/8 INCH DRIVE END SIZE
  • 4 MM, 5 MM, 6 MM, 8 MM, 10 MM BIT SIZES
  • HEX BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 5
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 36918
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products