Snap-on Industrial Brands Drive Socket 36519

Description
6 POINT TYPE 1.15625 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1.15625 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 36519 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
36519
Drive Socket 36519
6 POINT TYPE 1.15625 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.15625 INCH OVERALL LENGTH
  • 1.0625 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 9/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36519
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details