Snap-on Industrial Brands Drive Socket 36316

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH
Datasheet
Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 36316 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
36316
Drive Socket 36316
6 POINT TYPE 2.5 INCH OVERALL LENGTH 25/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 25/32 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 40910 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36316
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details