Snap-on Industrial Brands Drive Socket 36112

Description
6 POINT TYPE 1 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 11/32 INCH
Datasheet
Description
6 POINT TYPE 1 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 36112 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
36112
Drive Socket 36112
6 POINT TYPE 1 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE TAPER SOCKET DEPTH 11/32 INCH
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 40972 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 40976 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE TAPER
  • SOCKET DEPTH 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 36112
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Impact Sockets - 1370942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details