Snap-on Industrial Brands Drive Socket 33258

Description
12 POINT TYPE 2.6875 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
12 POINT TYPE 2.6875 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 33258 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
33258
Drive Socket 33258
12 POINT TYPE 2.6875 INCH OVERALL LENGTH 2.375 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.8125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 12 POINT TYPE
  • 2.6875 INCH OVERALL LENGTH
  • 2.375 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.8125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 33258
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
3 Pieces Chrome Extension Set - 7183S - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details
Drive Socket - 65811 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 1.12 inch
Number of Points 12
View Details
2 suppliers