Snap-on Industrial Brands Drive Socket 33236

Description
12 POINT TYPE 2.0625 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet
Description
12 POINT TYPE 2.0625 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 33236 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
33236
Drive Socket 33236
12 POINT TYPE 2.0625 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40972 INCH DRIVE END SIZE 1.125 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER
  • 12 POINT TYPE
  • 2.0625 INCH OVERALL LENGTH
  • 1.5625 INCH OUTSIDE DIAMETER
  • 40972 INCH DRIVE END SIZE
  • 1.125 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 33236
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details