Snap-on Industrial Brands Socket Wrench Extension 33004

Description
DRIVE TYPE SQUARE FINISH HIGH POLISHED CHROME OVERALL LENGTH 16 INCH SIZE 3/4 INCH SIZE - FRACTIONAL 0.75 TYPE LOCKING WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.10M
Datasheet
Description
DRIVE TYPE SQUARE FINISH HIGH POLISHED CHROME OVERALL LENGTH 16 INCH SIZE 3/4 INCH SIZE - FRACTIONAL 0.75 TYPE LOCKING WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.10M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - 33004 - Snap-on Industrial Brands
Kenosha, WI, USA
Socket Wrench Extension
33004
Socket Wrench Extension 33004
DRIVE TYPE SQUARE FINISH HIGH POLISHED CHROME OVERALL LENGTH 16 INCH SIZE 3/4 INCH SIZE - FRACTIONAL 0.75 TYPE LOCKING WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.10M
  • DRIVE TYPE SQUARE
  • FINISH HIGH POLISHED CHROME
  • OVERALL LENGTH 16 INCH
  • SIZE 3/4 INCH
  • SIZE - FRACTIONAL 0.75
  • TYPE LOCKING
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.10M
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 33004
Product Name Socket Wrench Extension
Unlock Full Specs
to access all available technical data

Similar Products