Snap-on Industrial Brands Drive Bit Set 32906

Description
HIGH POLISHED CHROME FINISH 2 7/16 INCH OVERALL LENGTH #2 MIN. BIT SIZE #4 MAX. BIT SIZE 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE #2 PHILLIPS, #3 PHILLIPS, #4 PHILLIPS BIT SIZES PHILLIPS BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 3
Datasheet
Description
HIGH POLISHED CHROME FINISH 2 7/16 INCH OVERALL LENGTH #2 MIN. BIT SIZE #4 MAX. BIT SIZE 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE #2 PHILLIPS, #3 PHILLIPS, #4 PHILLIPS BIT SIZES PHILLIPS BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 32906 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit Set
32906
Drive Bit Set 32906
HIGH POLISHED CHROME FINISH 2 7/16 INCH OVERALL LENGTH #2 MIN. BIT SIZE #4 MAX. BIT SIZE 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE #2 PHILLIPS, #3 PHILLIPS, #4 PHILLIPS BIT SIZES PHILLIPS BIT TYPE WILLIAMS[R] BRAND NUMBER OF PIECES 3
  • HIGH POLISHED CHROME FINISH
  • 2 7/16 INCH OVERALL LENGTH
  • #2 MIN. BIT SIZE
  • #4 MAX. BIT SIZE
  • 29/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • #2 PHILLIPS, #3 PHILLIPS, #4 PHILLIPS BIT SIZES
  • PHILLIPS BIT TYPE
  • WILLIAMS[R] BRAND
  • NUMBER OF PIECES 3
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number 32906
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products