HIGH POLISHED CHROME FINISH
2 13/32 INCH OVERALL LENGTH
1/2 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 4
Snap-on Industrial Brands
Done
Datasheet
Description
HIGH POLISHED CHROME FINISH
2 13/32 INCH OVERALL LENGTH
1/2 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 4
HIGH POLISHED CHROME FINISH
2 13/32 INCH OVERALL LENGTH
1/2 INCH MIN. BIT SIZE
3/4 INCH MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH BIT SIZES
HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 4