Snap-on Industrial Brands Drive Socket 32829

Description
12 POINT TYPE 3.25 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 29 MM SOCKET END SIZE 29 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 3.25 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 29 MM SOCKET END SIZE 29 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32829 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32829
Drive Socket 32829
12 POINT TYPE 3.25 INCH OVERALL LENGTH 1.5625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 29 MM SOCKET END SIZE 29 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 3.25 INCH OVERALL LENGTH
  • 1.5625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 29 MM SOCKET END SIZE
  • 29 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 1/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32829
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1370933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
11/16" 3/8" Drive 6pt Deep Socket - DW2289 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details