Snap-on Industrial Brands Drive Socket 32622

Description
12 POINT TYPE 1.625 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1.625 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32622 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32622
Drive Socket 32622
12 POINT TYPE 1.625 INCH OVERALL LENGTH 1.1875 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1.625 INCH OVERALL LENGTH
  • 1.1875 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 22 MM SOCKET END SIZE
  • 22 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/8 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32622
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Specs
Product Type Individual Socket
View Details