Snap-on Industrial Brands Drive Socket 32619

Description
12 POINT TYPE 1.5 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1.5 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32619 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32619
Drive Socket 32619
12 POINT TYPE 1.5 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 1.0625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 3/4 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32619
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
12 Pieces 12 Point Deep SAE Socket Set - 35312 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details