Snap-on Industrial Brands Drive Socket 32615

Description
12 POINT TYPE 1.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32615 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32615
Drive Socket 32615
12 POINT TYPE 1.5 INCH OVERALL LENGTH 41098 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 17/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1.5 INCH OVERALL LENGTH
  • 41098 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 15 MM SOCKET END SIZE
  • 15 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 17/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32615
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC1278 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Socket Sets - 1742-32933-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details
7/16" 3/8" Drive 6pt Deep Socket - DW2285 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details