Snap-on Industrial Brands Drive Socket 32527

Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 15/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 15/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32527 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32527
Drive Socket 32527
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 15/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.4375 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 27 MM SOCKET END SIZE
  • 27 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32527
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
# of Pieces 1
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details