Bahco Hand Saw Blade 321-18-SB

Description
COMPASS TYPE BI-METAL MATERIAL 12-3/8 INCH 12.375 LENGTH - DECIMAL 12-3/8 LENGTH - FRACTIONAL METAL CUT MATERIAL 18 TEETH PER INCH SANDFLEX. BRAND WEIGHT 2.5 OZ PACKAGING QUANTITY 10 PIECES PER BOX LENGTH - DECIMAL - UOM IN 321-SB MODEL
Request a Quote Datasheet
Description
COMPASS TYPE BI-METAL MATERIAL 12-3/8 INCH 12.375 LENGTH - DECIMAL 12-3/8 LENGTH - FRACTIONAL METAL CUT MATERIAL 18 TEETH PER INCH SANDFLEX. BRAND WEIGHT 2.5 OZ PACKAGING QUANTITY 10 PIECES PER BOX LENGTH - DECIMAL - UOM IN 321-SB MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Saw Blade - 321-18-SB - Snap-on Industrial Brands
Kenosha, WI, USA
Hand Saw Blade
321-18-SB
Hand Saw Blade 321-18-SB
COMPASS TYPE BI-METAL MATERIAL 12-3/8 INCH 12.375 LENGTH - DECIMAL 12-3/8 LENGTH - FRACTIONAL METAL CUT MATERIAL 18 TEETH PER INCH SANDFLEX. BRAND WEIGHT 2.5 OZ PACKAGING QUANTITY 10 PIECES PER BOX LENGTH - DECIMAL - UOM IN 321-SB MODEL
  • COMPASS TYPE
  • BI-METAL MATERIAL
  • 12-3/8 INCH
  • 12.375 LENGTH - DECIMAL
  • 12-3/8 LENGTH - FRACTIONAL
  • METAL CUT MATERIAL
  • 18 TEETH PER INCH
  • SANDFLEX. BRAND
  • WEIGHT 2.5 OZ
  • PACKAGING QUANTITY 10 PIECES PER BOX
  • LENGTH - DECIMAL - UOM IN
  • 321-SB MODEL
Supplier's Site Datasheet
Hand Saw Blades - 2062038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Saw Blades
2062038
Hand Saw Blades 2062038
Bahco 321-18-SB Hand Saw Blade

Bahco 321-18-SB Hand Saw Blade

Supplier's Site

Technical Specifications

  Snap-on Industrial Brands RS Components, Ltd.
Product Category Saw Blades Saw Blades
Product Number 321-18-SB 2062038
Product Name Hand Saw Blade Hand Saw Blades
Unlock Full Specs
to access all available technical data

Similar Products