Greenlee Textron, Inc. Band Saw Blade 389-24-5

Description
VARIABLE PITCH TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH CUT MATERIAL METAL
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH CUT MATERIAL METAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 389-24-5 - Greenlee Textron, Inc.
Rockford, IL, USA
Band Saw Blade
389-24-5
Band Saw Blade 389-24-5
VARIABLE PITCH TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH CUT MATERIAL METAL
  • VARIABLE PITCH TYPE
  • BI-METAL MATERIAL
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.02 INCH BLADE THICKNESS
  • 24 TEETH PER INCH
  • CUT MATERIAL METAL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 389-24-5
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products