FINISH HIGH POLISHED CHROME
OVERALL LENGTH 3 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING
Snap-on Industrial Brands
Done
Datasheet
Description
FINISH HIGH POLISHED CHROME
OVERALL LENGTH 3 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING
FINISH HIGH POLISHED CHROME
OVERALL LENGTH 3 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING
FINISH HIGH POLISHED CHROME
OVERALL LENGTH 3 INCH
SIZE 1/2 INCH
SIZE - FRACTIONAL 0.5
TYPE WOBBLE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.10M
SOCKET RETENTION THROUGH BALL AND SPRING
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
32002
Product Name
Socket Wrench Extension
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems