Snap-on Industrial Brands Drive Socket 31818

Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31818 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31818
Drive Socket 31818
12 POINT TYPE 2.5 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 31/32 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 1/16 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31818
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details