Snap-on Industrial Brands Drive Socket 31710

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 10 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 1 INCH
Datasheet
Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 10 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31710 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31710
Drive Socket 31710
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 10 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 1 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 10 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31710
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details