Snap-on Industrial Brands Drive Socket 31432

Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet
Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31432 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31432
Drive Socket 31432
12 POINT TYPE 2.5 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
  • 12 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.3125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 1 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31432
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details