Snap-on Industrial Brands Universal Joint Drive Socket 31148

Description
HIGH POLISHED CHROME FINISH 1 57/64 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 25/32 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 43/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 33/64 INCH
Datasheet
Description
HIGH POLISHED CHROME FINISH 1 57/64 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 25/32 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 43/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 33/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 31148 - Snap-on Industrial Brands
Kenosha, WI, USA
Universal Joint Drive Socket
31148
Universal Joint Drive Socket 31148
HIGH POLISHED CHROME FINISH 1 57/64 INCH OVERALL LENGTH 3/4 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 25/32 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 BOLT CLEARANCE DEPTH 43/64 INCH BOLT CLEARANCE DIAMETER 21/64 INCH NOSE LENGTH 33/64 INCH
  • HIGH POLISHED CHROME FINISH
  • 1 57/64 INCH OVERALL LENGTH
  • 3/4 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 25/32 INCH NOSE DIAMETER
  • 7/16 INCH WRENCH DEPTH
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • BOLT CLEARANCE DEPTH 43/64 INCH
  • BOLT CLEARANCE DIAMETER 21/64 INCH
  • NOSE LENGTH 33/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31148
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details