Snap-on Industrial Brands Drive Socket 30411

Description
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 40910 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 11994 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
Datasheet
Description
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 40910 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 11994 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30411 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30411
Drive Socket 30411
12 POINT TYPE 1.96875 INCH OVERALL LENGTH 40910 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 11994 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
  • 12 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 40910 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 11994 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 23/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30411
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details