Bahco Pliers 2171g-160

Description
Bahco 2171G-160 Plier
Request a Quote
Description
Bahco 2171G-160 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2819154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2819154
Pliers 2819154
Bahco 2171G-160 Plier

Bahco 2171G-160 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2819154
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
6602 - Heavy duty side cutters - 66023200 - Stahlwille North America
Specs
Type Diagonal
Length 7.87 inch (200 mm)
Weight 10.76 oz (2.99 N)
View Details
Plier Set - J361 - Proto® Industrial Tools
Proto® Industrial Tools
View Details