Proto® Industrial Tools Plier Set J361

Description
18 PIECE(S) 0.12 POUND WEIGHT CASE PACKAGING TYPE (1) 9-1/2 INCH LONG PLIER, (2) 0.12 INCH, (2) 0.12 INCH 15 DEGREE ANGLE TIP, (2) 0.12 INCH 45 DEGREE ANGLE TIP, (2) 0.12 INCH 90 DEGREE ANGLE TIP, (2) 0.108 INCH, (2) 0.108 INCH 15 DEGREE ANGLE TIP, (2) 0.108 INCH 45 DEGREE ANGLE TIP, (2) 0.108 INCH 90 DE SET CONTENT RING RANGE 1-1/2 TO 3-3/4 INCH (EXTERNAL), 2-7/16 TO 4 INCH (INTERNAL)
Datasheet
Description
18 PIECE(S) 0.12 POUND WEIGHT CASE PACKAGING TYPE (1) 9-1/2 INCH LONG PLIER, (2) 0.12 INCH, (2) 0.12 INCH 15 DEGREE ANGLE TIP, (2) 0.12 INCH 45 DEGREE ANGLE TIP, (2) 0.12 INCH 90 DEGREE ANGLE TIP, (2) 0.108 INCH, (2) 0.108 INCH 15 DEGREE ANGLE TIP, (2) 0.108 INCH 45 DEGREE ANGLE TIP, (2) 0.108 INCH 90 DE SET CONTENT RING RANGE 1-1/2 TO 3-3/4 INCH (EXTERNAL), 2-7/16 TO 4 INCH (INTERNAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier Set - J361 - Proto® Industrial Tools
New Britain, CT, USA
Plier Set
J361
Plier Set J361
18 PIECE(S) 0.12 POUND WEIGHT CASE PACKAGING TYPE (1) 9-1/2 INCH LONG PLIER, (2) 0.12 INCH, (2) 0.12 INCH 15 DEGREE ANGLE TIP, (2) 0.12 INCH 45 DEGREE ANGLE TIP, (2) 0.12 INCH 90 DEGREE ANGLE TIP, (2) 0.108 INCH, (2) 0.108 INCH 15 DEGREE ANGLE TIP, (2) 0.108 INCH 45 DEGREE ANGLE TIP, (2) 0.108 INCH 90 DE SET CONTENT RING RANGE 1-1/2 TO 3-3/4 INCH (EXTERNAL), 2-7/16 TO 4 INCH (INTERNAL)
  • 18 PIECE(S)
  • 0.12 POUND WEIGHT
  • CASE PACKAGING TYPE
  • (1) 9-1/2 INCH LONG PLIER, (2) 0.12 INCH, (2) 0.12 INCH 15 DEGREE ANGLE TIP, (2) 0.12 INCH 45 DEGREE ANGLE TIP, (2) 0.12 INCH 90 DEGREE ANGLE TIP, (2) 0.108 INCH, (2) 0.108 INCH 15 DEGREE ANGLE TIP, (2) 0.108 INCH 45 DEGREE ANGLE TIP, (2) 0.108 INCH 90 DE SET CONTENT
  • RING RANGE 1-1/2 TO 3-3/4 INCH (EXTERNAL), 2-7/16 TO 4 INCH (INTERNAL)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J361
Product Name Plier Set
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - J207G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.31 inch (186 mm)
Jaw Length 1 inch (25.4 mm)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details