Snap-on Industrial Brands Manual Hydraulic Pump 1HP10T01L

Description
HAND TYPE 14.13 INCH L X 3.35 INCH W X 5.91 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 1/4 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.18 CU INCH AT SINGLE STAGE, 0.05 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 88 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.38 INCH OIL CAPACITY 21.4 CU INCH COMBINATION CAPACITY 10 TON 1HP MODEL
Datasheet
Description
HAND TYPE 14.13 INCH L X 3.35 INCH W X 5.91 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 1/4 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.18 CU INCH AT SINGLE STAGE, 0.05 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 88 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.38 INCH OIL CAPACITY 21.4 CU INCH COMBINATION CAPACITY 10 TON 1HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hydraulic Pump - 1HP10T01L - Snap-on Industrial Brands
Kenosha, WI, USA
Manual Hydraulic Pump
1HP10T01L
Manual Hydraulic Pump 1HP10T01L
HAND TYPE 14.13 INCH L X 3.35 INCH W X 5.91 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 1/4 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.18 CU INCH AT SINGLE STAGE, 0.05 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 88 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.38 INCH OIL CAPACITY 21.4 CU INCH COMBINATION CAPACITY 10 TON 1HP MODEL
  • HAND TYPE
  • 14.13 INCH L X 3.35 INCH W X 5.91 INCH H OVERALL SIZE
  • SINGLE ACTING CYLINDER APPLICATION
  • 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING
  • 1/4 INCH-18 TPI NPTF END CONNECTION
  • TWO SPEED OPTION
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • 0.18 CU INCH AT SINGLE STAGE, 0.05 CU INCH AT TWO STAGE DISPLACEMENT
  • TWO STAGE(S)
  • 88 LB HANDLE EFFORT
  • WILLIAMS[R] BRAND
  • PISTON STROKE 0.38 INCH
  • OIL CAPACITY 21.4 CU INCH
  • COMBINATION CAPACITY 10 TON
  • 1HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1HP10T01L
Product Name Manual Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details