Snap-on Industrial Brands Air Hydraulic Pump 1AP25T08

Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 7.95 INCH CYLINDER COLLAPSED HEIGHT 12.8 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
Datasheet
Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 7.95 INCH CYLINDER COLLAPSED HEIGHT 12.8 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 1AP25T08 - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
1AP25T08
Air Hydraulic Pump 1AP25T08
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 7.95 INCH CYLINDER COLLAPSED HEIGHT 12.8 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
  • HAND TYPE
  • 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE
  • 11 CU INCH/MIN FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • 91.5 CU INCH RESERVOIR CAPACITY
  • SOLID STEEL CYLINDER MATERIAL
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • POLYURETHANE SEAL DETAIL
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • COMBINATION CAPACITY 25 TON
  • CYLINDER STROKE LENGTH 7.95 INCH
  • CYLINDER COLLAPSED HEIGHT 12.8 INCH
  • WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1AP25T08
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details