Snap-on Industrial Brands Air Hydraulic Pump 1AP25T06

Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 6 INCH CYLINDER PRESSURE RATING 9730 PSI
Datasheet
Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 6 INCH CYLINDER PRESSURE RATING 9730 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 1AP25T06 - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
1AP25T06
Air Hydraulic Pump 1AP25T06
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 6 INCH CYLINDER PRESSURE RATING 9730 PSI
  • HAND TYPE
  • 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE
  • 11 CU INCH FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • COMBINATION CAPACITY 25 TON
  • CYLINDER BORE SIZE 2.56 INCH
  • CYLINDER STROKE LENGTH 6 INCH
  • CYLINDER PRESSURE RATING 9730 PSI
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1AP25T06
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Fixed Displacement Hydraulic Vane Pumps - BQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details