Snap-on Industrial Brands Air Hydraulic Pump 1AP10T10

Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
Datasheet
Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 1AP10T10 - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
1AP10T10
Air Hydraulic Pump 1AP10T10
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
  • HAND TYPE
  • 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE
  • 11 CU INCH FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • COMBINATION CAPACITY 10 TON
  • CYLINDER BORE SIZE 1.69 INCH
  • CYLINDER STROKE LENGTH 10 INCH
  • CYLINDER PRESSURE RATING 8930 PSI
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1AP10T10
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details