Bahco 111Z-2.1/2

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7178670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bahco Offset heavy-duty combination spanner with Dynamic-Drive-Profil e. Made from high-quality materials to ensure long life and safe service. Features & Benefits. • Combination spanners in metric sizes. • Standards: ISO 7738, ISO 3318 and DIN 3113. • Material: High performance alloy steel, Vanadium-Extra. • U shape shank provides better comfort. • Open-end angle 15° with a slimmer head for better accessibility. • 12 points Dynamic-Drive Profile provides longer life for screws and nuts. • Ring end angle 15° for knuckle clearance or better grip. • Bigger and bi-directional size marking for easy identification. • Chrome plated micro-matt finishing provides high-quality surface. • Patented U shape design Size = 2 1/2 in Overall Length = 680 mm Material = Alloy Steel Finish = Chrome

Bahco Offset heavy-duty combination spanner with Dynamic-Drive-Profile. Made from high-quality materials to ensure long life and safe service.
Features & Benefits. • Combination spanners in metric sizes. • Standards: ISO 7738, ISO 3318 and DIN 3113. • Material: High performance alloy steel, Vanadium-Extra. • U shape shank provides better comfort. • Open-end angle 15° with a slimmer head for better accessibility. • 12 points Dynamic-Drive Profile provides longer life for screws and nuts. • Ring end angle 15° for knuckle clearance or better grip. • Bigger and bi-directional size marking for easy identification. • Chrome plated micro-matt finishing provides high-quality surface. • Patented U shape design
Size = 2 1/2 in
Overall Length = 680 mm
Material = Alloy Steel
Finish = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7178670
Type Combination; Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Allen Key Or Hexagonal Wrenches (inch) - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
 - 1230136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.22 inch (31 mm)
Wrench Length 7.28 inch (185 mm)
View Details