12 POINT COMBINATION TYPE
POLISHED CHROME FINISH
14 PIECE(S)
VINYL POUCH PACKAGING TYPE
(14) 1/4 TO 1 1/16 INCH SET CONTENT
WILLIAMS[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.6, SAE AS 954
Snap-on Industrial Brands
Done
Datasheet
Description
12 POINT COMBINATION TYPE
POLISHED CHROME FINISH
14 PIECE(S)
VINYL POUCH PACKAGING TYPE
(14) 1/4 TO 1 1/16 INCH SET CONTENT
WILLIAMS[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.6, SAE AS 954
12 POINT COMBINATION TYPE
POLISHED CHROME FINISH
14 PIECE(S)
VINYL POUCH PACKAGING TYPE
(14) 1/4 TO 1 1/16 INCH SET CONTENT
WILLIAMS[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.6, SAE AS 954
12 POINT COMBINATION TYPE
POLISHED CHROME FINISH
14 PIECE(S)
VINYL POUCH PACKAGING TYPE
(14) 1/4 TO 1 1/16 INCH SET CONTENT
WILLIAMS[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.6, SAE AS 954