Snap-on Industrial Brands Hand File 1-210-06-2-0

Description
TAPER TYPE 6 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL HALF ROUND SHAPE 3/16 INCH BLADE THICKNESS DOUBLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR DEBURRING TEETH PER INCH 46 WEIGHT 1.8 OZ BLADE LENGTH - DECIMAL - UOM IN 210 MODEL
Datasheet
Description
TAPER TYPE 6 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL HALF ROUND SHAPE 3/16 INCH BLADE THICKNESS DOUBLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR DEBURRING TEETH PER INCH 46 WEIGHT 1.8 OZ BLADE LENGTH - DECIMAL - UOM IN 210 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 1-210-06-2-0
TAPER TYPE 6 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL HALF ROUND SHAPE 3/16 INCH BLADE THICKNESS DOUBLE CUT TYPE SECOND COARSENESS SANDVIK. BRAND FOR DEBURRING TEETH PER INCH 46 WEIGHT 1.8 OZ BLADE LENGTH - DECIMAL - UOM IN 210 MODEL
  • TAPER TYPE
  • 6 INCH BLADE LENGTH
  • 5/8 INCH BLADE WIDTH
  • 6 BLADE LENGTH - DECIMAL
  • 6 BLADE LENGTH - FRACTIONAL
  • HALF ROUND SHAPE
  • 3/16 INCH BLADE THICKNESS
  • DOUBLE CUT TYPE
  • SECOND COARSENESS
  • SANDVIK. BRAND
  • FOR DEBURRING
  • TEETH PER INCH 46
  • WEIGHT 1.8 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 210 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 1-210-06-2-0
Product Name Hand File
Shape / Type Half Round
Unlock Full Specs
to access all available technical data

Similar Products

Files - 521908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Second
Length 6.3 inch (160 mm)
View Details
Swiss Die Sinker Riffler - SDS914 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #914 Swiss
View Details
Finishing/Polishing Equipment - Half Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 3.5 inch (88.9 mm)
View Details