Snap-on Industrial Brands Hand File 1-160-04-1-0

Description
TAPER TYPE 4 INCH BLADE LENGTH 11/64 INCH BLADE WIDTH 4 BLADE LENGTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL SQUARE SHAPE 11/64 INCH BLADE THICKNESS DOUBLE CUT TYPE BASTARD COARSENESS SANDVIK. BRAND TEETH PER INCH 43 WEIGHT 0.5 OZ BLADE LENGTH - DECIMAL - UOM IN 160 MODEL
Datasheet
Description
TAPER TYPE 4 INCH BLADE LENGTH 11/64 INCH BLADE WIDTH 4 BLADE LENGTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL SQUARE SHAPE 11/64 INCH BLADE THICKNESS DOUBLE CUT TYPE BASTARD COARSENESS SANDVIK. BRAND TEETH PER INCH 43 WEIGHT 0.5 OZ BLADE LENGTH - DECIMAL - UOM IN 160 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 1-160-04-1-0
TAPER TYPE 4 INCH BLADE LENGTH 11/64 INCH BLADE WIDTH 4 BLADE LENGTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL SQUARE SHAPE 11/64 INCH BLADE THICKNESS DOUBLE CUT TYPE BASTARD COARSENESS SANDVIK. BRAND TEETH PER INCH 43 WEIGHT 0.5 OZ BLADE LENGTH - DECIMAL - UOM IN 160 MODEL
  • TAPER TYPE
  • 4 INCH BLADE LENGTH
  • 11/64 INCH BLADE WIDTH
  • 4 BLADE LENGTH - DECIMAL
  • 4 BLADE LENGTH - FRACTIONAL
  • SQUARE SHAPE
  • 11/64 INCH BLADE THICKNESS
  • DOUBLE CUT TYPE
  • BASTARD COARSENESS
  • SANDVIK. BRAND
  • TEETH PER INCH 43
  • WEIGHT 0.5 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 160 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 1-160-04-1-0
Product Name Hand File
Shape / Type Square
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Second cut
Length 5.91 inch (150 mm)
View Details
Finishing/Polishing Equipment - Die Sinkers' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Die Sinkers; Riffler; Equaling
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 6 inch (152 mm)
View Details
12035 - Engineers file, three-square - 72140100 - Stahlwille North America
Specs
Shape / Type Three Square (Triangular)
Length 8.27 inch (210 mm)
View Details