NEMA enclosure cabinet TESS141207-10V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your electrical / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x7. The 14x12x7 NEMA enclosure box inner dimensions are 14.4x12x7.69. Transtector 3R rating NEMA IP24 enclosure panel part number TESS141207-10V is constructed of 304 stainless steel. This 304 stainless steel enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 3R rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP24 rating. Industrial outdoor NEMA IP24 enclosure TESS141207-10V is built with 120V AC mounting plate. Our 304 stainless steel outdoor enclosure is manufactured with a Vented Lid. Transtector NEMA enclosure TESS141207-10V incorporates lid ventilation for cooling of electrical and electronics inside the cabinet. TESS141207-10V outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector NEMA 3R rating enclosure cabinets are stocked on a continual basis. Not only are our 3R rating NEMA enclosures in-stock, but like our other products, these outdoor IP24 cabinets also will ship the same business day as purchased. Custom configured NEMA enclosure cabinets may be available from Transtector in some models and sizes, please contact us for additional information.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | TESS141207-10V |
| Product Name | 14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120VAC Mount Plate Vented Lid |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 14 inch (356 mm) |
| Width | 12 inch (305 mm) |
| Depth | 7 inch (178 mm) |