Transtector Systems, Inc. 14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray TEP141004-40V

Description
NEMA enclosure cabinet TEP141004-40V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x10x4. The 14x10x4 NEMA enclosure box inner dimensions are 10.5x9.5x4. The Transtector UL NEMA panel enclosure is one of many configurations that are available. Transtector 12 rating NEMA IP54 enclosure panel part number TEP141004-40V is constructed of ABS plastic. Our NEMA 12 rating enclosure cabinet is gray in color. This gray ABS plastic enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 12 rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP54 rating. Industrial indoor NEMA IP54 enclosure TEP141004-40V is built with 48 VDC PoE hook & loop mounting. TEP141004-40V indoor IP54 NEMA 12 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector NEMA 12 rating enclosure cabinets are stocked on a continual basis. Not only are our 12 rating NEMA enclosures in-stock, but like our other products, these UL indoor IP54 cabinets also will ship the same business day as purchased. Custom configured NEMA enclosure cabinets may be available from Transtector in some models and sizes, please contact us for additional information.
Datasheet
Description
NEMA enclosure cabinet TEP141004-40V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x10x4. The 14x10x4 NEMA enclosure box inner dimensions are 10.5x9.5x4. The Transtector UL NEMA panel enclosure is one of many configurations that are available. Transtector 12 rating NEMA IP54 enclosure panel part number TEP141004-40V is constructed of ABS plastic. Our NEMA 12 rating enclosure cabinet is gray in color. This gray ABS plastic enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 12 rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP54 rating. Industrial indoor NEMA IP54 enclosure TEP141004-40V is built with 48 VDC PoE hook & loop mounting. TEP141004-40V indoor IP54 NEMA 12 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector NEMA 12 rating enclosure cabinets are stocked on a continual basis. Not only are our 12 rating NEMA enclosures in-stock, but like our other products, these UL indoor IP54 cabinets also will ship the same business day as purchased. Custom configured NEMA enclosure cabinets may be available from Transtector in some models and sizes, please contact us for additional information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray - TEP141004-40V - Transtector Systems, Inc.
Hayden Lake, ID, United States
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray
TEP141004-40V
14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray TEP141004-40V
NEMA enclosure cabinet TEP141004-40V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x10x4. The 14x10x4 NEMA enclosure box inner dimensions are 10.5x9.5x4. The Transtector UL NEMA panel enclosure is one of many configurations that are available. Transtector 12 rating NEMA IP54 enclosure panel part number TEP141004-40V is constructed of ABS plastic. Our NEMA 12 rating enclosure cabinet is gray in color. This gray ABS plastic enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 12 rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP54 rating. Industrial indoor NEMA IP54 enclosure TEP141004-40V is built with 48 VDC PoE hook & loop mounting. TEP141004-40V indoor IP54 NEMA 12 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector NEMA 12 rating enclosure cabinets are stocked on a continual basis. Not only are our 12 rating NEMA enclosures in-stock, but like our other products, these UL indoor IP54 cabinets also will ship the same business day as purchased. Custom configured NEMA enclosure cabinets may be available from Transtector in some models and sizes, please contact us for additional information.

NEMA enclosure cabinet TEP141004-40V from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your electrical / electronic equipment.

Our national electrical manufactures association NEMA box has the outer dimensions of 14x10x4. The 14x10x4 NEMA enclosure box inner dimensions are 10.5x9.5x4. The Transtector UL NEMA panel enclosure is one of many configurations that are available.

Transtector 12 rating NEMA IP54 enclosure panel part number TEP141004-40V is constructed of ABS plastic. Our NEMA 12 rating enclosure cabinet is gray in color. This gray ABS plastic enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings.

Our outdoor NEMA 12 rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP54 rating.

Industrial indoor NEMA IP54 enclosure TEP141004-40V is built with 48 VDC PoE hook & loop mounting. TEP141004-40V indoor IP54 NEMA 12 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above. Transtector NEMA 12 rating enclosure cabinets are stocked on a continual basis. Not only are our 12 rating NEMA enclosures in-stock, but like our other products, these UL indoor IP54 cabinets also will ship the same business day as purchased. Custom configured NEMA enclosure cabinets may be available from Transtector in some models and sizes, please contact us for additional information.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Industrial Enclosures
Product Number TEP141004-40V
Product Name 14x10x04 ABS Plastic Indoor IP54 NEMA 12 Enclosure, Hook & Loop Mounting, Vent Lid & 48 VDC PoE outlets Gray
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.5 inch (368 mm)
Width 10.8 inch (274 mm)
Depth 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details