Transtector Systems, Inc. Electrical Cabinet 120/240 Vac 60A Main 4x 15A + 6x 10A Field Configurable Branches, MOV SPD, UL67 Service Entrance Rated SC-2MMA9-7602-NMN17

Description
Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-2MMA9-7602-NMN17 is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-2MMA9 -7602-NMN17 industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 240 Vac and 120 Vac applications. The 240 Vac and 120 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 60A main. Transtector SC-2MMA9-7602-NMN17 60A main 240 Vac and 120 Vac electrical enclosure with SPD is a service entrance design. Our 60 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 60 amp cabinet has 4x15A + 6x10A branches and is UL 67. Surge protection in this Transtector UL 67 electrical enclosure cabinet is in the form of MOV SPD. This AC SPD uses MOV SPD circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through MOV SPD protection circuits in the SC-2MMA9-7602-NMN17 SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 120/240 Vac 60A Main 4x 15A + 6x 10A Branches MOV SPD UL 67 Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-2MMA9-7602-NMN17 is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-2MMA9 -7602-NMN17 industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 240 Vac and 120 Vac applications. The 240 Vac and 120 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 60A main. Transtector SC-2MMA9-7602-NMN17 60A main 240 Vac and 120 Vac electrical enclosure with SPD is a service entrance design. Our 60 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 60 amp cabinet has 4x15A + 6x10A branches and is UL 67. Surge protection in this Transtector UL 67 electrical enclosure cabinet is in the form of MOV SPD. This AC SPD uses MOV SPD circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through MOV SPD protection circuits in the SC-2MMA9-7602-NMN17 SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 120/240 Vac 60A Main 4x 15A + 6x 10A Branches MOV SPD UL 67 Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Electrical Cabinet 120/240 Vac 60A Main 4x 15A + 6x 10A Field Configurable Branches, MOV SPD, UL67 Service Entrance Rated
SC-2MMA9-7602-NMN17
Electrical Cabinet 120/240 Vac 60A Main 4x 15A + 6x 10A Field Configurable Branches, MOV SPD, UL67 Service Entrance Rated SC-2MMA9-7602-NMN17
Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-2MMA9-7602-NMN17 is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-2MMA9 -7602-NMN17 industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 240 Vac and 120 Vac applications. The 240 Vac and 120 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 60A main. Transtector SC-2MMA9-7602-NMN17 60A main 240 Vac and 120 Vac electrical enclosure with SPD is a service entrance design. Our 60 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 60 amp cabinet has 4x15A + 6x10A branches and is UL 67. Surge protection in this Transtector UL 67 electrical enclosure cabinet is in the form of MOV SPD. This AC SPD uses MOV SPD circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through MOV SPD protection circuits in the SC-2MMA9-7602-NMN17 SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 120/240 Vac 60A Main 4x 15A + 6x 10A Branches MOV SPD UL 67 Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-2MMA9-7602-NMN17 is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides over voltage protection for your valuable equipment. Our commercial electric enclosure cabinet for alternating current with surge protector circuits helps prevent damage from AC overvoltage that may be caused by lightning surge and strong spikes in electricity.SC-2MMA9-7602-NMN17 industrial outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 240 Vac and 120 Vac applications. The 240 Vac and 120 Vac surge protected enclosure is just one of many alternating current protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 60A main. Transtector SC-2MMA9-7602-NMN17 60A main 240 Vac and 120 Vac electrical enclosure with SPD is a service entrance design. Our 60 amp service entrance panel outdoor enclosure cabinet with transient voltage suppression provides quality protection. The 60 amp cabinet has 4x15A + 6x10A branches and is UL 67. Surge protection in this Transtector UL 67 electrical enclosure cabinet is in the form of MOV SPD. This AC SPD uses MOV SPD circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through MOV SPD protection circuits in the SC-2MMA9-7602-NMN17 SPD. Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 120/240 Vac 60A Main 4x 15A + 6x 10A Branches MOV SPD UL 67 Service Entrance Rated, we ship other Transtector electrical power surge protection equipment from in-stock inventory same-day as purchased. We support our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Industrial Enclosures
Product Number SC-2MMA9-7602-NMN17
Product Name Electrical Cabinet 120/240 Vac 60A Main 4x 15A + 6x 10A Field Configurable Branches, MOV SPD, UL67 Service Entrance Rated
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details