Polystyrene enclosure with top hat cover, 165 mm (6.50 in) height, tinted transparent cover, and metric knockouts, designed for IP66 (NEMA 4X and 12/12K) protection with a polyurethane gasket. Operating temperature range is -40°C to 70°C (-40°F to 158°F). Dimensions are 182 mm × 180 mm (7.17 in × 7.09 in). UL recognized.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
PS1818-16-tm,182x180
"Box Plastic, Polystyrene Transparent Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 6.500"" (165.10mm)"
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 107-007 | 107-007 | 107-007-ND |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Shape | Rectangular | ||
| Length | 7.17 inch (182 mm) | ||
| Width | 7.09 inch (180 mm) | ||
| Depth | 6.5 inch (165 mm) |