Kaelus Same Band Combiners

Description
Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include: Two Operators can share feeders, TMAs and antennas Reduce CAPEX by minimizing hardware components on an installation Improved installation quality by minimizing cable connections and hardware ROHS compliant Whether you are an operator or contractor, save operational expenditure where costly tower leasing fees are charged. Kaelus Same-Band Combiners are manufactured to the highest quality standards to ensure reliable operation in harsh tower environments.
Description
Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include: Two Operators can share feeders, TMAs and antennas Reduce CAPEX by minimizing hardware components on an installation Improved installation quality by minimizing cable connections and hardware ROHS compliant Whether you are an operator or contractor, save operational expenditure where costly tower leasing fees are charged. Kaelus Same-Band Combiners are manufactured to the highest quality standards to ensure reliable operation in harsh tower environments.

Suppliers

Company
Product
Description
Supplier Links
Same Band Combiners -  - Kaelus
Centennial, CO, USA
Same Band Combiners
Same Band Combiners
Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include: Two Operators can share feeders, TMAs and antennas Reduce CAPEX by minimizing hardware components on an installation Improved installation quality by minimizing cable connections and hardware ROHS compliant Whether you are an operator or contractor, save operational expenditure where costly tower leasing fees are charged. Kaelus Same-Band Combiners are manufactured to the highest quality standards to ensure reliable operation in harsh tower environments.

Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include:

  • Two Operators can share feeders, TMAs and antennas
  • Reduce CAPEX by minimizing hardware components on an installation
  • Improved installation quality by minimizing cable connections and hardware
  • ROHS compliant

Whether you are an operator or contractor, save operational expenditure where costly tower leasing fees are charged. Kaelus Same-Band Combiners are manufactured to the highest quality standards to ensure reliable operation in harsh tower environments.

Supplier's Site

Technical Specifications

  Kaelus
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Name Same Band Combiners
Device Type Diplexer (optional feature); Multiplexer
Package Type Connectorized
Connectors 7/16
Insertion Loss 0.3000 to 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o41116760 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details