Kaelus Multi-Band Combiners

Description
Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during installation. The Multi-Band Combiners are customized to combine specific frequency spectrums without incurring high insertion loss allowing operators to integrate their frequencies into a common antenna system with greater ease and efficiency. Kaelus provides a wide range of Multi-Band Combiner products for 2G, 3G, 4G and LTE systems.
Description
Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during installation. The Multi-Band Combiners are customized to combine specific frequency spectrums without incurring high insertion loss allowing operators to integrate their frequencies into a common antenna system with greater ease and efficiency. Kaelus provides a wide range of Multi-Band Combiner products for 2G, 3G, 4G and LTE systems.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Combiners -  - Kaelus
Centennial, CO, USA
Multi-Band Combiners
Multi-Band Combiners
Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during installation. The Multi-Band Combiners are customized to combine specific frequency spectrums without incurring high insertion loss allowing operators to integrate their frequencies into a common antenna system with greater ease and efficiency. Kaelus provides a wide range of Multi-Band Combiner products for 2G, 3G, 4G and LTE systems.

Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during installation.

The Multi-Band Combiners are customized to combine specific frequency spectrums without incurring high insertion loss allowing operators to integrate their frequencies into a common antenna system with greater ease and efficiency. Kaelus provides a wide range of Multi-Band Combiner products for 2G, 3G, 4G and LTE systems.

Supplier's Site

Technical Specifications

  Kaelus
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Name Multi-Band Combiners
Device Type Diplexer (optional feature); Triplexer (optional feature); Quadplexer (optional feature); Multiplexer
Package Type Connectorized
Connectors 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o4171641 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
2067.5 MHz / 2475 MHz Single In/Out Duplexer - AD2067-2475C106 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details