AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | I2R-T240-1P230 |
| Product Name | AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS |
| TVSS Signal Protection | Single Phase |
| Mounting | DIN Rail |
| Standards | CE Marking; IEC; RoHS; REACH |