R165-8 -- UNI-BRAID® R165 HOSE
Titeflex Corporation
Uni-Braid® R165 Hose
R165-8
Suppliers
Uni-Braid® R165 Hose
R165-8
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R165-8 |
|
Product Name
|
Uni-Braid® R165 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.401 inch (10.19 mm)
|
|
O.D.
|
0.615 inch (15.62 mm)
|
|
Weight
|
0.2 lbs/ft (0.3452 g/mm)
|
|
Minimum Bend Radius
|
3 inch (73.02 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details