R165-6 -- UNI-BRAID® R165 HOSE
Titeflex Corporation
Uni-Braid® R165 Hose
R165-6
Suppliers
Uni-Braid® R165 Hose
R165-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R165-6 |
|
Product Name
|
Uni-Braid® R165 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.308 inch (7.82 mm)
|
|
O.D.
|
0.490 inch (12.45 mm)
|
|
Weight
|
0.2 lbs/ft (0.2426 g/mm)
|
|
Minimum Bend Radius
|
2 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details