RS PRO WFM60CLR10M Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1369512 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 2.362 inch (60 mm) |
| O.D. | 2.835 inch (72 mm) |
| Working Pressure | 73 psi (51.04 m H2O) |
| Material | Vinyl (PVC); Pvc |