R160-8 -- UNI-BRAID® R160 HOSE
Titeflex Corporation
Uni-Braid® R160 Hose
R160-8
Suppliers
Uni-Braid® R160 Hose
R160-8
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R160-8 |
|
Product Name
|
Uni-Braid® R160 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.401 inch (10.19 mm)
|
|
O.D.
|
0.615 inch (15.62 mm)
|
|
Weight
|
0.2 lbs/ft (0.3452 g/mm)
|
|
Minimum Bend Radius
|
3 inch (73.02 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
1.260 inch (32 mm)
Working Pressure
102 psi (71.45 m H2O)
View Details