R160-10 -- UNI-BRAID® R160 HOSE
Titeflex Corporation
Uni-Braid® R160 Hose
R160-10
Suppliers
Uni-Braid® R160 Hose
R160-10
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R160-10 |
|
Product Name
|
Uni-Braid® R160 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.495 inch (12.57 mm)
|
|
O.D.
|
0.730 inch (18.54 mm)
|
|
Weight
|
0.3 lbs/ft (0.4836 g/mm)
|
|
Minimum Bend Radius
|
3 inch (82.55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
O.D.
0.197 inch (5 mm)
Minimum Bend Radius
1 inch (20 mm)
Working Pressure
9137 psi (6431 m H2O)
View Details