RS Components, Ltd.
Hydraulic Test Point Hose
4325656
Description
Stauff SMS 20/M1000A
Request a Quote
Email Supplier
Description
Stauff SMS 20/M1000A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4325656 |
|
Product Name
|
Hydraulic Test Point Hose |
|
O.D.
|
0.197 inch (5 mm)
|
|
Minimum Bend Radius
|
1 inch (20 mm)
|
|
Working Pressure
|
9137 psi (6431 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details
I.D.
0.472 inch (12 mm)
O.D.
0.630 inch (16 mm)
Weight
0.5 lbs/ft (0.7000 g/mm)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details