R157-6 -- R157 SERIES - EXTRA HIGH PRESSURE
Titeflex Corporation
R157 Series - Extra High Pressure
R157-6
Suppliers
R157 Series - Extra High Pressure
R157-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R157-6 |
|
Product Name
|
R157 Series - Extra High Pressure |
|
Product Form
|
Assembly
|
|
I.D.
|
0.300 inch (7.62 mm)
|
|
O.D.
|
0.590 inch (14.99 mm)
|
|
Weight
|
0.3 lbs/ft (0.4524 g/mm)
|
|
Minimum Bend Radius
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.433 inch (11 mm)
O.D.
0.630 inch (16 mm)
Working Pressure
145 psi (102 m H2O)
View Details