R135-5 -- R135 SERIES HOSE OF TEFLON®
Titeflex Corporation
R135 Series Hose of Teflon®
R135-5
Suppliers
R135 Series Hose of Teflon®
R135-5
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R135-5 |
|
Product Name
|
R135 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.255 inch (6.48 mm)
|
|
O.D.
|
0.354 inch (8.99 mm)
|
|
Weight
|
0.1 lbs/ft (0.0982 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.106 inch (2.7 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details